Delta Electronics (Americas) Fixed Inductors 1008CS-152EJTS

Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-152EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-152EJTS-ND
Fixed Inductors 1008CS-152EJTS-ND
1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)

1.5µH Unshielded Wirewound Inductor 330mA 2.3Ohm 1008 (2520 Metric)

Buy Now Datasheet
Fixed Inductors - 1008CS-152EJTS - 904881-1008CS-152EJTS - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-152EJTS
904881-1008CS-152EJTS
Fixed Inductors - 1008CS-152EJTS 904881-1008CS-152EJTS
Manufacturer: Delta Electronics Win Source Part Number: 904881-1008CS-152EJT S Series: 1008CS Operating Temperature Range: -40°C ~ 125°C Features: 1.5 µH Unshielded Wirewound Inductor 330 mA 2.3Ohm 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1008CS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Delta Electronics
Win Source Part Number: 904881-1008CS-152EJTS
Series: 1008CS
Operating Temperature Range: -40°C ~ 125°C
Features: 1.5 µH Unshielded Wirewound Inductor 330 mA 2.3Ohm 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1008CS
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-152EJTS-ND 904881-1008CS-152EJTS
Product Name Fixed Inductors Fixed Inductors - 1008CS-152EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data