API Delevan, Inc. Fixed Inductors 1008R-392K

Description
3.9µH Unshielded Inductor 354mA 1.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
3.9µH Unshielded Inductor 354mA 1.2Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-392K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-392K-ND
Fixed Inductors 1008R-392K-ND
3.9µH Unshielded Inductor 354mA 1.2Ohm Max 2-SMD, J-Lead

3.9µH Unshielded Inductor 354mA 1.2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-392K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 3615AR22K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
2 suppliers
Leaded Inductors - 1911210P - RS Components, Ltd.
RS Components, Ltd.
Specs
DCR 120 ohms
Rated DC Current 40 milliamps
Lead Style Axial
View Details
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-5N4 0201DS-5N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details