Delta Electronics (Americas) Fixed Inductors - 1008CS-151EGTS 1008CS-151EGTS

Description
Manufacturer: Delta Electronics Win Source Part Number: 853583-1008CS-151EGT S Series: 1008CS Operating Temperature Range: -40°C ~ 125°C Features: 150 nH Unshielded Wirewound Inductor 800 mA 700mOhm 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1008CS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet
Description
Manufacturer: Delta Electronics Win Source Part Number: 853583-1008CS-151EGT S Series: 1008CS Operating Temperature Range: -40°C ~ 125°C Features: 150 nH Unshielded Wirewound Inductor 800 mA 700mOhm 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1008CS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-151EGTS - 853583-1008CS-151EGTS - Win Source Electronics
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-151EGTS
853583-1008CS-151EGTS
Fixed Inductors - 1008CS-151EGTS 853583-1008CS-151EGTS
Manufacturer: Delta Electronics Win Source Part Number: 853583-1008CS-151EGT S Series: 1008CS Operating Temperature Range: -40°C ~ 125°C Features: 150 nH Unshielded Wirewound Inductor 800 mA 700mOhm 1008 (2520 Metric) Package: 1008 (2520 Metric) Package: Reel - TR Mounting: Surface Mount Family Name: 1008CS Categories: Inductors Case / Package: 1008 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 15 Weeks REACH Status: REACH Unaffected HTSUS: 8504.50.4000

Manufacturer: Delta Electronics
Win Source Part Number: 853583-1008CS-151EGTS
Series: 1008CS
Operating Temperature Range: -40°C ~ 125°C
Features: 150 nH Unshielded Wirewound Inductor 800 mA 700mOhm 1008 (2520 Metric)
Package: 1008 (2520 Metric)
Package: Reel - TR
Mounting: Surface Mount
Family Name: 1008CS
Categories: Inductors
Case / Package: 1008
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000

Buy Now Datasheet
Fixed Inductors - 1008CS-151EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-151EGTS-ND
Fixed Inductors 1008CS-151EGTS-ND
150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 853583-1008CS-151EGTS 1008CS-151EGTS-ND
Product Name Fixed Inductors - 1008CS-151EGTS Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-627-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - A106107TR-ND - DigiKey
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
View Details
3 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details