Delta Electronics (Americas) Fixed Inductors 1008CS-361EKTS

Description
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-361EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-361EKTS-ND
Fixed Inductors 1008CS-361EKTS-ND
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)

360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-361EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

SMD 250MHz 740mA Inductor and Choke - 71-0402CS-1N2XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0012 microH
Inductance Tolerance 5 (+/- %)
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Common Mode Chokes - 486-DKIH-3242-25D3-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details