Delta Electronics (Americas) Fixed Inductors 1008CS-560EGTS

Description
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-560EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-560EGTS-ND
Fixed Inductors 1008CS-560EGTS-ND
56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)

56nH Unshielded Wirewound Inductor 1A 180mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-560EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - CMT908-H1-B-ND - DigiKey
Specs
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
DCR 0.0200 ohms
View Details
Specs
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details