Delta Electronics (Americas) Fixed Inductors 1008CS-151EJTS

Description
150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-151EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-151EJTS-ND
Fixed Inductors 1008CS-151EJTS-ND
150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)

150nH Unshielded Wirewound Inductor 800mA 700mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-151EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

AX97 Series SMD Power Shielded Inductors - AX97-102R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 2.2 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R3-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details