API Delevan, Inc. Fixed Inductors 1008R-047J

Description
4.7nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-047J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-047J-ND
Fixed Inductors 1008R-047J-ND
4.7nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead

4.7nH Unshielded Inductor 1.562A 50mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-047J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKIH-3252-32D8-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX98-306R8 - Triad Magnetics
Specs
Technology Standard
Inductance Range 6.8 microH
DCR 0.0300 ohms
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details