Delta Electronics (Americas) Fixed Inductors 1008CS-301EKTS

Description
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-301EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-301EKTS-ND
Fixed Inductors 1008CS-301EKTS-ND
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)

300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-301EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

140ohm Inductor and Choke - 841-CZB1JGTTD141P - ERSAELECTRONICS PTE. LTD.
Specs
Technology Multilayer Ferrite Bead
Inductance Tolerance 25 (+/- %)
Impedance 140 ohms
View Details
Fixed Inductors - 1674-CL0402-2562SUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
0402AF (1005) Series Wirewound Ferrite Beads - 0402AF-561 0402AF-561XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details