API Delevan, Inc. Fixed Inductors 1008R-562G

Description
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-562G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-562G-ND
Fixed Inductors 1008R-562G-ND
5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead

5.6µH Unshielded Inductor 312mA 1.54Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-562G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data