API Delevan, Inc. Fixed Inductors 1008R-472G

Description
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-472G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-472G-ND
Fixed Inductors 1008R-472G-ND
4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead

4.7µH Unshielded Inductor 334mA 1.35Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-472G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF16-104450 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details
Fixed Inductors - 1674-CL0402-2683JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details