API Delevan, Inc. Fixed Inductors 103-100M

Description
10nH Unshielded Inductor 1.27A 60mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
10nH Unshielded Inductor 1.27A 60mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-100M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-100M-ND
Fixed Inductors 103-100M-ND
10nH Unshielded Inductor 1.27A 60mOhm Max Nonstandard, 2 Lead

10nH Unshielded Inductor 1.27A 60mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-100M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL1008-2225JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Surface Mount Inductors - 1702835 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ferrite; Ferrite
Inductance Range 3.3 microH
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-13N 0402CS-13NXJRW , 0402CS-13NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-R56MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers