API Delevan, Inc. Fixed Inductors 1008R-221F

Description
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-221F-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-221F-ND
Fixed Inductors 1008R-221F-ND
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead

220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-221F-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J393JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 1909778P - RS Components, Ltd.
Specs
Inductance Range 0.0680 microH
Rated DC Current 480 milliamps
Standards and Certifications RoHS
View Details
Common Mode Chokes - 1889661 - RS Components, Ltd.
Specs
Core Material Nano Crystal
Application Common Mode Choke
Inductance Range 1350 microH
View Details
2 suppliers