API Delevan, Inc. Fixed Inductors 1008R-220K

Description
22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard
Request a Quote Datasheet
Description
22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42013TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42013TR-ND
Fixed Inductors DN42013TR-ND
22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard

22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42013DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42013DKR-ND
Fixed Inductors DN42013DKR-ND
22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard

22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42013CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42013CT-ND
Fixed Inductors DN42013CT-ND
22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard

22nH Unshielded Inductor 1.235A 80mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42013TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-2176640-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 68 microH
View Details
2 suppliers
Surface Mount Inductors - 2567565 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0012 microH
DCR 0.1000 ohms
View Details
0.47uH 2.68KOhm 7.9MHz Inductor and Choke - 71-0402AF-471XJLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ferrite
Inductance Range 0.4700 microH
Inductance Tolerance 5 (+/- %)
View Details