API Delevan, Inc. Fixed Inductors 1008R-151H

Description
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-151H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-151H-ND
Fixed Inductors 1008R-151H-ND
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead

150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-151H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
High Frequency & RF Inductors - 2176086-2 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0020 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers