SMD Inductor 10uH 5% Ferrite Unshielded 245mA 2.5R 1008 Product overview: 1008R-103J from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uH, 245mA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10uH, 245mA, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008R-103J can be used for catalog matching and distributor lookup.
10µH Unshielded Inductor 245mA 2.5Ohm Max Nonstandard
10µH Unshielded Inductor 245mA 2.5Ohm Max Nonstandard
10µH Unshielded Inductor 245mA 2.5Ohm Max Nonstandard
Manufacturer: API Delevan Inc.
Win Source Part Number: 853585-1008R-103J
Series: 1008R
Features: 10 µH Inductor 245 mA
Package: Reel - TR
Categories: Inductors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: DN42008JTR, DN42008JCT, 1008R-103J TR 500, 1008R103J, DN42008JDKR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-1008R-103J | DN42008JDKR-ND | 853585-1008R-103J |
| Product Name | SMD 10uH 245mA Inductor and Choke | Fixed Inductors | Fixed Inductors - 1008R-103J |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 10 microH | ||
| Inductance Tolerance | 5 (+/- %) | 5 (+/- %) | |
| Standards and Certifications | RoHS | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) |