Manufacturer: API Delevan Inc.
Win Source Part Number: 904874-1008-391K
Series: 1008
Operating Temperature Range: -55°C ~ 125°C
Features: 390 nH Unshielded - Inductor 913 mA 180mOhm Max Nonstandard
Package: Nonstandard
Package: Reel - TR
Mounting: Surface Mount
Categories: Inductors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Quantity per package: 500
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Other Part Number: 1008-391KB, DN08391CT, 1008-391K TR 500, DN08391TR, 1008391K
SMD Inductor 0.39uH 10% Ferrite Unshielded 913mA 25MHz Product overview: 1008-391K from API Delevan is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.39uH, 913mA, 25MHz. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 0.39uH, 913mA, 25MHz, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-1008-391K can be used for catalog matching and distributor lookup.
390nH Unshielded Inductor 913mA 180mOhm Max Nonstandard
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 904874-1008-391K | 71-1008-391K | DN08391TR-ND |
| Product Name | Fixed Inductors - 1008-391K | SMD 0.39uH 913mA 25MHz Inductor and Choke | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | |
| Core Material | Ferrite | Ferrite | |
| Inductance Range | 0.3900 microH | ||
| Inductance Tolerance | 10 (+/- %) | 10 (+/- %) |