API Delevan, Inc. Fixed Inductors 103-121KS

Description
120nH Unshielded Inductor 880mA 125mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
120nH Unshielded Inductor 880mA 125mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN03121TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN03121TR-ND
Fixed Inductors DN03121TR-ND
120nH Unshielded Inductor 880mA 125mOhm Max Nonstandard, 2 Lead

120nH Unshielded Inductor 880mA 125mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN03121TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176797-1 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2400 microH
View Details
2 suppliers
Leaded Inductors - 1678317 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 6800 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N8 0402DC-4N8XJRW , 0402DC-4N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details