Delta Electronics (Americas) Fixed Inductors 1008CS-361EJTS

Description
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-361EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-361EJTS-ND
Fixed Inductors 1008CS-361EJTS-ND
360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)

360nH Unshielded Wirewound Inductor 470mA 1.1Ohm 1008 (2520 Metric)

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1328868-1008CS-361EJTS - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1328868-1008CS-361EJTS
Inductors, Coils, Chokes - Fixed Inductors 1328868-1008CS-361EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 1328868-1008CS-361EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Packaging: Reel - TR Type: Drum Core, Wirewound Shielding: Unshielded Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Inductance: 360 nH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: Surface Mount Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 530MHz DC Resistance (DCR): 1.1Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Case / Package: 1008 (2520 Metric) ECCN: EAR99 Fake Threat In the Open Market: 69 MSL Level: 1 (Unlimited) Current Rating (Amps): 470 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Base Product Number: 1008CS RoHS Status: ROHS3 Compliant

Manufacturer: Delta Electronics/Components
Win Source Part Number: 1328868-1008CS-361EJTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Packaging: Reel - TR
Type: Drum Core, Wirewound
Shielding: Unshielded
Size / Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Inductance: 360 nH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Mounting: Surface Mount
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 530MHz
DC Resistance (DCR): 1.1Ohm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Case / Package: 1008 (2520 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
Current Rating (Amps): 470 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Base Product Number: 1008CS
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-361EJTS-ND 1328868-1008CS-361EJTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-20221 - Triad Magnetics
Specs
Technology Standard
Inductance Range 220 microH
DCR 1.3 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0402-J823JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details