API Delevan, Inc. Fixed Inductors 1008R-221K

Description
220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard
Request a Quote Datasheet
Description
220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42014DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42014DKR-ND
Fixed Inductors DN42014DKR-ND
220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard

220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42014CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42014CT-ND
Fixed Inductors DN42014CT-ND
220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard

220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42014TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42014TR-ND
Fixed Inductors DN42014TR-ND
220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard

220nH Unshielded Inductor 1.055A 135mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42014DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402Q-R40M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
CMF Series 27 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-273141 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 27000 microH
View Details
Fixed Inductors - 1674-CL0603-2123JUL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details