API Delevan, Inc. Fixed Inductors 103-150M

Description
15nH Unshielded Inductor 1.11A 78mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
15nH Unshielded Inductor 1.11A 78mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-150M-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-150M-ND
Fixed Inductors 103-150M-ND
15nH Unshielded Inductor 1.11A 78mOhm Max Nonstandard, 2 Lead

15nH Unshielded Inductor 1.11A 78mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-150M-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-5742-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40330 - Triad Magnetics
Specs
Technology Standard
Inductance Range 33 microH
DCR 0.0600 ohms
View Details
2 suppliers
Power Inductors - ECS-MPIL0630-100MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers