API Delevan, Inc. Fixed Inductors 1008R-121K

Description
120nH Unshielded Inductor 1.225A 100mOhm Max Nonstandard
Request a Quote Datasheet
Description
120nH Unshielded Inductor 1.225A 100mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-121K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-121K-ND
Fixed Inductors 1008R-121K-ND
120nH Unshielded Inductor 1.225A 100mOhm Max Nonstandard

120nH Unshielded Inductor 1.225A 100mOhm Max Nonstandard

Buy Now Datasheet
Inductor;RF;Ind 0.12uH;Tol +/-10%;Cur 1225mA;SMT;Case 1008;DCR 0.1 Ohms;SRF 750M - 70033139 - Allied Electronics, Inc.
Fort Worth, TX, USA
Inductor;RF;Ind 0.12uH;Tol +/-10%;Cur 1225mA;SMT;Case 1008;DCR 0.1 Ohms;SRF 750M
70033139
Inductor;RF;Ind 0.12uH;Tol +/-10%;Cur 1225mA;SMT;Case 1008;DCR 0.1 Ohms;SRF 750M 70033139
1008 Series Unshielded Surface Mounted Inductors Operating Temperature Range: –55°C to +125°C Current Rating at 90°C Ambient: 35°C Rise Maximum Power Dissipation at 90°C: Phenolic : 0.169 W Ferrite : 0.208 W Phenolic core, surface mount.

1008 Series Unshielded Surface Mounted Inductors
Operating Temperature Range: –55°C to +125°C
Current Rating at 90°C Ambient: 35°C Rise
Maximum Power Dissipation at 90°C:
Phenolic : 0.169 W
Ferrite : 0.208 W
Phenolic core, surface mount.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008R-121K-ND 70033139
Product Name Fixed Inductors Inductor;RF;Ind 0.12uH;Tol +/-10%;Cur 1225mA;SMT;Case 1008;DCR 0.1 Ohms;SRF 750M
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1624002-1-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Surface Mount Inductors - 2469836 - RS Components, Ltd.
Specs
Inductance Range 47 microH
Rated DC Current 2800 milliamps
Standards and Certifications RoHS
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N1 0402DC-4N1XJRW , 0402DC-4N1XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details