Delta Electronics (Americas) Fixed Inductors 1008CS-301EJTS

Description
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-301EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-301EJTS-ND
Fixed Inductors 1008CS-301EJTS-ND
300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)

300nH Unshielded Wirewound Inductor 450mA 1Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-301EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Power Inductors - ECS-MPI4040R4-100-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers