API Delevan, Inc. Fixed Inductors 1008-153J

Description
15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard
Request a Quote Datasheet
Description
15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN08153JTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN08153JTR-ND
Fixed Inductors DN08153JTR-ND
15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard

15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN08153JCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN08153JCT-ND
Fixed Inductors DN08153JCT-ND
15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard

15µH Unshielded Inductor 194mA 4Ohm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN08153JTR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI2520R0-1R0-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Common Mode Chokes - 237-2289-ND - DigiKey
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL1008-J474JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details