API Delevan, Inc. Fixed Inductors 1008R-223G

Description
22µH Unshielded Inductor 158mA 6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
22µH Unshielded Inductor 158mA 6Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-223G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-223G-ND
Fixed Inductors 1008R-223G-ND
22µH Unshielded Inductor 158mA 6Ohm Max 2-SMD, J-Lead

22µH Unshielded Inductor 158mA 6Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-223G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3147-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Chokes - 1-1879855-7 - TE Connectivity
TE Connectivity
Specs
Application Power Choke
DCR 0.0950 ohms
Impedance 120 ohms
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details