API Delevan, Inc. Fixed Inductors 1008R-681K

Description
680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard
Request a Quote Datasheet
Description
680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42025DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42025DKR-ND
Fixed Inductors DN42025DKR-ND
680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard

680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42025TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42025TR-ND
Fixed Inductors DN42025TR-ND
680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard

680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42025CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42025CT-ND
Fixed Inductors DN42025CT-ND
680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard

680nH Unshielded Inductor 760mA 260mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42025DKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R2-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-20331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 2 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL0805-J475JAL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details