Delta Electronics (Americas) Fixed Inductors 1008CS-820EKTS

Description
82nH Unshielded Wirewound Inductor 1A 220mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
82nH Unshielded Wirewound Inductor 1A 220mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-820EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-820EKTS-ND
Fixed Inductors 1008CS-820EKTS-ND
82nH Unshielded Wirewound Inductor 1A 220mOhm 1008 (2520 Metric)

82nH Unshielded Wirewound Inductor 1A 220mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-820EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0402-J153JAL4TDKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Power Inductors - 2176641-2 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 0.2700 microH
View Details
2 suppliers
0201DS (0603) Miniature Ceramic Chip Inductors - 0201DS-1N4 0201DS-1N4XJEW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details