API Delevan, Inc. Fixed Inductors 1008R-123H

Description
12µH Unshielded Inductor 207mA 3.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
12µH Unshielded Inductor 207mA 3.5Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-123H-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-123H-ND
Fixed Inductors 1008R-123H-ND
12µH Unshielded Inductor 207mA 3.5Ohm Max 2-SMD, J-Lead

12µH Unshielded Inductor 207mA 3.5Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-123H-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 3 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176638-3 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 1.5 microH
View Details
2 suppliers
Leaded Inductors - 1670240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Power Choke
Inductance Range 10000 microH
View Details
0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-4N4 0402DC-4N4XJRW , 0402DC-4N4XGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details