Delta Electronics (Americas) Fixed Inductors 1008CS-681EKTS

Description
680nH Unshielded Wirewound Inductor 540mA 1.47Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
680nH Unshielded Wirewound Inductor 540mA 1.47Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-681EKTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-681EKTS-ND
Fixed Inductors 1008CS-681EKTS-ND
680nH Unshielded Wirewound Inductor 540mA 1.47Ohm 1008 (2520 Metric)

680nH Unshielded Wirewound Inductor 540mA 1.47Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-681EKTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402CT (1005) Low Profile Chip Inductors - 0402CT-56N 0402CT-56NXJRW , 0402CT-56NXGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Fixed Inductors - 50-ECS-MPIP0420-4R7MCCT-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL1008-2624JUL4TDKR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Fixed Inductors - LPC4045ATED100K - 1013184-LPC4045ATED100K - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Core Material Ferrite
View Details