Delta Electronics (Americas) Fixed Inductors 1008CS-620EGTS

Description
62nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
62nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-620EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-620EGTS-ND
Fixed Inductors 1008CS-620EGTS-ND
62nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)

62nH Unshielded Wirewound Inductor 1A 200mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-620EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Switch Mode/High Frequency Differential Mode Toroidal Inductors - FIT44-3 - Triad Magnetics
Specs
Technology Standard; Toroid
Inductance Range 12.3 to ? microH
Rated DC Current 4000 milliamps
View Details
3 suppliers
Fixed Inductors - 1674-CL1008-2123JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic
View Details