Delta Electronics (Americas) Fixed Inductors 1008CS-150EGTS

Description
15nH Unshielded Wirewound Inductor 1A 110mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
15nH Unshielded Wirewound Inductor 1A 110mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-150EGTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-150EGTS-ND
Fixed Inductors 1008CS-150EGTS-ND
15nH Unshielded Wirewound Inductor 1A 110mOhm 1008 (2520 Metric)

15nH Unshielded Wirewound Inductor 1A 110mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-150EGTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
High Frequency & RF Inductors - 1624000-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Mounting Option Through Hole
Inductance Range 10 microH
View Details
2 suppliers
Fixed Inductors - 50-ECS-MPIP0420-1R0MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details