API Delevan, Inc. Fixed Inductors 1008R-473G

Description
47µH Unshielded Inductor 120mA 10Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
47µH Unshielded Inductor 120mA 10Ohm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-473G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-473G-ND
Fixed Inductors 1008R-473G-ND
47µH Unshielded Inductor 120mA 10Ohm Max 2-SMD, J-Lead

47µH Unshielded Inductor 120mA 10Ohm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-473G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 2176780-7 - TE Connectivity
Specs
Operating Temperature -55 to 155 C (-67 to 311 F)
Application Power Choke
Inductance Range 1 microH
View Details
Leaded Inductors - 1660177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 1000 microH
Lead Style Axial; Axial
View Details
Automotive 0.0036uH 250MHz 0.84A Inductor and Choke - 71-0402CS-3N6XGLW - ERSAELECTRONICS PTE. LTD.
Specs
Core Material Ceramic
Inductance Range 0.0036 microH
Inductance Tolerance 2 (+/- %)
View Details