Delta Electronics (Americas) Fixed Inductors 1008CS-331EJTS

Description
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-331EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-331EJTS-ND
Fixed Inductors 1008CS-331EJTS-ND
330nH Unshielded Wirewound Inductor 450mA 1.05Ohm 1008 (2520 Metric)

330nH Unshielded Wirewound Inductor 450mA 1.05Ohm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034138-1008CS-331EJTS
Inductors, Coils, Chokes - Fixed Inductors 1034138-1008CS-331EJTS
Win Source Part Number: 1034138-1008CS-331EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008CS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 330 nH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 45 @ 100MHz Frequency - Self Resonant: 570MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 1.05Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 450 mA Inductance Frequency - Test: 25 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Base Product Number: 1008CS

Win Source Part Number: 1034138-1008CS-331EJTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1008CS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 330 nH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 45 @ 100MHz
Frequency - Self Resonant: 570MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 1.05Ohm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 450 mA
Inductance Frequency - Test: 25 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Base Product Number: 1008CS

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-331EJTS-ND 1034138-1008CS-331EJTS
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-MPIP0420-100MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Common Mode Chokes - CMT-8110-B-ND - DigiKey
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - 1674-CL0805-J333JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details