API Delevan, Inc. Fixed Inductors 1008R-180K

Description
18nH Unshielded Inductor 1.32A 70mOhm Max Nonstandard
Request a Quote Datasheet
Description
18nH Unshielded Inductor 1.32A 70mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-180K-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-180K-ND
Fixed Inductors 1008R-180K-ND
18nH Unshielded Inductor 1.32A 70mOhm Max Nonstandard

18nH Unshielded Inductor 1.32A 70mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-180K-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-2N6Q-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-40470 - Triad Magnetics
Specs
Technology Standard
Inductance Range 47 microH
DCR 0.0700 ohms
View Details
2 suppliers
Power Inductors - ECS-HCMPI-0503Q-R16M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers