API Delevan, Inc. Fixed Inductors 103-101J

Description
100nH Unshielded Inductor 650mA 230mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet
Description
100nH Unshielded Inductor 650mA 230mOhm Max Nonstandard, 2 Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 103-101J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
103-101J-ND
Fixed Inductors 103-101J-ND
100nH Unshielded Inductor 650mA 230mOhm Max Nonstandard, 2 Lead

100nH Unshielded Inductor 650mA 230mOhm Max Nonstandard, 2 Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 103-101J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R1-3R3-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Automotive 0.056uH 200MHz 0.6A Inductor and Choke - 71-KQ0603TTE56NG - ERSAELECTRONICS PTE. LTD.
Specs
Mounting Option Surface Mount
Technology RF Chip
Core Material Ceramic
View Details
2 suppliers
High Frequency & RF Inductors - 2-2176075-3 - TE Connectivity
Specs
Standards and Certifications RoHS
Inductance Range 0.0023 microH
Inductance Tolerance 2 (+/- %)
View Details
2 suppliers
Specs
Application RF Choke
View Details