Delta Electronics (Americas) Fixed Inductors 1008CS-182EJTS

Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)
Request a Quote Datasheet
Description
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-182EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-182EJTS-ND
Fixed Inductors 1008CS-182EJTS-ND
1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)

1.8µH Unshielded Wirewound Inductor 300mA 2.6Ohm 1008 (2520 Metric)

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - 1008CS-182EJTS
804665-1008CS-182EJTS
Fixed Inductors - 1008CS-182EJTS 804665-1008CS-182EJTS
Manufacturer: Delta Electronics/Componen ts Win Source Part Number: 804665-1008CS-182EJT S Packaging: Reel Type: Wirewound Mounting Style: SMD Shielding: Unshielded Inductance: 1.8μH Tolerance: ±5% Material - Core: Ceramic Frequency - Self Resonant: 160MHz DC Resistance (DCR): 2.6Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Manufacturer Package: 1008 (2520 Metric) Height - Seated (Maximum): 0.080" (2.03mm) Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Q at Freq: 28 at 50MHz Current Rating (Amps): 300mA Inductance Frequency - Test: 7.9MHz

Manufacturer: Delta Electronics/Components
Win Source Part Number: 804665-1008CS-182EJTS
Packaging: Reel
Type: Wirewound
Mounting Style: SMD
Shielding: Unshielded
Inductance: 1.8μH
Tolerance: ±5%
Material - Core: Ceramic
Frequency - Self Resonant: 160MHz
DC Resistance (DCR): 2.6Ohm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Manufacturer Package: 1008 (2520 Metric)
Height - Seated (Maximum): 0.080" (2.03mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Q at Freq: 28 at 50MHz
Current Rating (Amps): 300mA
Inductance Frequency - Test: 7.9MHz

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1008CS-182EJTS-ND 804665-1008CS-182EJTS
Product Name Fixed Inductors Fixed Inductors - 1008CS-182EJTS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound Ceramic
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Linear/Saturating Choke - DLFP - SCHURTER Inc
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Rated DC Current 5000 to 45000 milliamps
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 3615A102K-ND - DigiKey
Specs
Operating Temperature -55 to 100 C (-67 to 212 F)
Mounting Option Surface Mount Technology
Core Material Ferrite; Drum Core, Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details