API Delevan, Inc. Fixed Inductors 1008-820K

Description
82nH Unshielded Inductor 801mA 190mOhm Max Nonstandard
Request a Quote Datasheet
Description
82nH Unshielded Inductor 801mA 190mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN08820TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN08820TR-ND
Fixed Inductors DN08820TR-ND
82nH Unshielded Inductor 801mA 190mOhm Max Nonstandard

82nH Unshielded Inductor 801mA 190mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN08820TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Phenolic
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0630-1R0MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-042 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 5000 to 100 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-J333JAL4TTR-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details