API Delevan, Inc. Fixed Inductors 1008R-682K

Description
FIXED IND 6.8UH 274MA 2 OHM SMD
Request a Quote Datasheet
Description
FIXED IND 6.8UH 274MA 2 OHM SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 197-1008R-682KDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1008R-682KDKR-ND
Fixed Inductors 197-1008R-682KDKR-ND
FIXED IND 6.8UH 274MA 2 OHM SMD

FIXED IND 6.8UH 274MA 2 OHM SMD

Buy Now Datasheet
Fixed Inductors - 197-1008R-682KTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1008R-682KTR-ND
Fixed Inductors 197-1008R-682KTR-ND
6.8µH Unshielded Inductor 274mA 2Ohm Max 2-SMD, J-Lead

6.8µH Unshielded Inductor 274mA 2Ohm Max 2-SMD, J-Lead

Buy Now Datasheet
Fixed Inductors - 197-1008R-682KCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
197-1008R-682KCT-ND
Fixed Inductors 197-1008R-682KCT-ND
FIXED IND 6.8UH 274MA 2 OHM SMD

FIXED IND 6.8UH 274MA 2 OHM SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 197-1008R-682KDKR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R4-1R0-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-104R7 - Triad Magnetics
Specs
Technology Standard
Inductance Range 4.7 microH
DCR 0.1200 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2395JQL1T-1DKR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details