API Delevan, Inc. Fixed Inductors 1008R-151G

Description
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-151G-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-151G-ND
Fixed Inductors 1008R-151G-ND
150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead

150nH Unshielded Inductor 1.168A 110mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-151G-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Molded SMD Inductors - 1-2176737-3 - TE Connectivity
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Application Power Choke
Inductance Range 0.0033 microH
View Details
Surface Mount Inductors - 2567671 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0020 microH
DCR 0.0900 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-4N7 0402CS-4N7XJRW , 0402CS-4N7XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details