Delta Electronics (Americas) Fixed Inductors 1008CS-390EJTS

Description
39nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)
Request a Quote Datasheet
Description
39nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008CS-390EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-390EJTS-ND
Fixed Inductors 1008CS-390EJTS-ND
39nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)

39nH Unshielded Wirewound Inductor 1A 150mOhm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008CS-390EJTS-ND
Product Name Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ceramic; Drum Core, Wirewound
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1712-3627453226181KTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Surface Mount Inductors - 2567705 - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0470 microH
DCR 1.1 ohms
View Details
0402CS (1005) High Temperature Ceramic Chip Inductors - 0402CS-1N8 0402CS-1N8XJRW , 0402CS-1N8XGRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details