API Delevan, Inc. Fixed Inductors 1008R-221J

Description
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet
Description
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 1008R-221J-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008R-221J-ND
Fixed Inductors 1008R-221J-ND
220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead

220nH Unshielded Inductor 1.055A 135mOhm Max 2-SMD, J-Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number 1008R-221J-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - 1-1625812-0 - TE Connectivity
Specs
Operating Temperature -25 to 105 C (-13 to 221 F)
Application Power Choke
Inductance Range 330 microH
View Details
2 suppliers
Leaded Inductors - 1730037 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 100 microH
Lead Style Radial; Radial
View Details
016008C (0402) Ceramic Chip Inductors - 016008C-10N 016008C-10NXJRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details