Delta Electronics (Americas) Inductors, Coils, Chokes - Fixed Inductors 1008CS-122EJTS

Description
Win Source Part Number: 1034154-1008CS-122EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008CS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 250MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 2Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Alternative Parts (Cross-Reference): 1008CS-122EJTS1008CS 122EJTS; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Base Product Number: 1008CS
Request a Quote Datasheet
Description
Win Source Part Number: 1034154-1008CS-122EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008CS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 250MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 2Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Alternative Parts (Cross-Reference): 1008CS-122EJTS1008CS 122EJTS; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Base Product Number: 1008CS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1034154-1008CS-122EJTS
Inductors, Coils, Chokes - Fixed Inductors 1034154-1008CS-122EJTS
Win Source Part Number: 1034154-1008CS-122EJ TS Category: Inductors, Coils, Chokes>Fixed Inductors Series: 1008CS Type: Drum Core, Wirewound Package: Tape & Reel (TR) Shielding: Unshielded Inductance: 1.2 µH Height - Seated (Max): 0.080" (2.03mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±5% Material - Core: Ceramic Q @ Freq: 35 @ 50MHz Frequency - Self Resonant: 250MHz Package / Case: 1008 (2520 Metric) DC Resistance (DCR): 2Ohm Supplier Device Package: 1008 Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm) Alternative Parts (Cross-Reference): 1008CS-122EJTS1008CS 122EJTS; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 310 mA Inductance Frequency - Test: 7.9 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Delta Electronics/Componen ts Base Product Number: 1008CS

Win Source Part Number: 1034154-1008CS-122EJTS
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: 1008CS
Type: Drum Core, Wirewound
Package: Tape & Reel (TR)
Shielding: Unshielded
Inductance: 1.2 µH
Height - Seated (Max): 0.080" (2.03mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±5%
Material - Core: Ceramic
Q @ Freq: 35 @ 50MHz
Frequency - Self Resonant: 250MHz
Package / Case: 1008 (2520 Metric)
DC Resistance (DCR): 2Ohm
Supplier Device Package: 1008
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.115" L x 0.110" W (2.92mm x 2.79mm)
Alternative Parts (Cross-Reference): 1008CS-122EJTS1008CS122EJTS;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 310 mA
Inductance Frequency - Test: 7.9 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Delta Electronics/Components
Base Product Number: 1008CS

Buy Now Datasheet
Fixed Inductors - 1008CS-122EJTS-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
1008CS-122EJTS-ND
Fixed Inductors 1008CS-122EJTS-ND
1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)

1.2µH Unshielded Wirewound Inductor 310mA 2Ohm 1008 (2520 Metric)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1034154-1008CS-122EJTS 1008CS-122EJTS-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Standard; Wirewound
Core Material Ceramic Ceramic; Drum Core, Wirewound
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-1R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-301R0 - Triad Magnetics
Specs
Technology Standard
Inductance Range 1 microH
DCR 0.0100 ohms
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2105JQL1T-1CT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details