API Delevan, Inc. Fixed Inductors 1008R-471K

Description
470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard
Request a Quote Datasheet
Description
470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN42020CT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42020CT-ND
Fixed Inductors DN42020CT-ND
470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard

470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42020DKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42020DKR-ND
Fixed Inductors DN42020DKR-ND
470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard

470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - DN42020TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN42020TR-ND
Fixed Inductors DN42020TR-ND
470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard

470nH Unshielded Inductor 846mA 210mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN42020CT-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPIL0530-5R6MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
UT/ET Series Common Mode Inductors - ET2835-041 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 8000 to 150 microH
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J124JAL4TCT-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details