API Delevan, Inc. Fixed Inductors 1008-222K

Description
2.2µH Unshielded Inductor 433mA 800mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.2µH Unshielded Inductor 433mA 800mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - DN08222TR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
DN08222TR-ND
Fixed Inductors DN08222TR-ND
2.2µH Unshielded Inductor 433mA 800mOhm Max Nonstandard

2.2µH Unshielded Inductor 433mA 800mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Inductors, Coils, and Chokes
Product Number DN08222TR-ND
Product Name Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Core Material Ferrite
Configuration Fixed
Inductance Tolerance 10 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

1000uH 20A 0.008Ohm Inductor and Choke - 839-DKIP-0331-2001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1000 microH
Inductance Tolerance 50 (+/- %)
Lead Style Lead Wire
View Details
2 suppliers
AX97 Series SMD Power Shielded Inductors - AX97-40150 - Triad Magnetics
Specs
Technology Standard
Inductance Range 15 microH
DCR 0.0300 ohms
View Details
2 suppliers
Fixed Inductors - 50-ECS-HCMPI-0402Q-R22M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details