SCR 2kV 660A Standard Recovery Chassis Mount TO-200AB, A-PUK
SCR Modules 2000 Volt 350 Amp
SCR 2KV 660A A-PUK
SCR THYRISTOR, 350A, 2KV, TO-200AB; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:2kV; Gate Trigger Current Max:150mA; Average Forward Current:350A; On State RMS Current:660A; Gate Trigger Voltage Max:3V RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | ST180C20C0-ND | VS-ST180C20C0 | VS-ST180C20C0 | 07B3315 |
| Product Name | SCRs | SCR Modules | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 350A, 2Kv, To-200Ab; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-200AB, A-PUK | TO-200AB, A-PUK | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |