SCR 800V 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCRs Thyristors - TO-83/94 BRA SQ-e3
SCR 800V 125A TO209AC
SCR THYRISTOR, 80A, 800V, TO-209AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:800V; Gate Trigger Current Max:120mA; Average Forward Current:80A; On State RMS Current:125A; Gate Trigger Voltage Max:2.5V RoHS Compliant: No
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-80RIA80GI-ND | VS-80RIA80 | VS-80RIA80 | 09F7451 |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 80A, 800V, To-209Ac; Scr Module Type Vishay |
| Thyristor Type | SCR | SCR | SCR |