The Vishay SCR Thyristor, part number 09F7085, is designed for medium power phase control applications. It has a maximum average on-state current of 50 A and a peak repetitive off-state voltage rating of 100 V. The device features excellent dynamic characteristics with a maximum gate trigger current of 100 mA and a gate trigger voltage of up to 2.5 V. The operating junction temperature range is from -40 °C to +125 °C, making it suitable for various environmental conditions. This thyristor is packaged in a TO-208AC (TO-65) case and is compliant with RoHS standards. It is capable of handling an on-state RMS current of 80 A and offers superior surge capabilities, with a maximum one-cycle non-repetitive surge current of 1490 A at 60 Hz. Typical applications include lighting circuits, battery chargers, and regulated power supplies. The device also supports high dV/dt options, enhancing its performance in demanding applications.
SCR 100V 80A Standard Recovery Chassis, Stud Mount TO-208AC (TO-65)
SCR 100V 80A TO208AC
SCR THYRISTOR, 50A, 100V, TO-208AC; SCR Module Type:Single SCR; Peak Repetitive Off State Voltage:100V; Gate Trigger Current Max:100mA; Average Forward Current:50A; On State RMS Current:80A; Gate Trigger Voltage Max:2.5V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | 112-VS-50RIA10-ND | VS-50RIA10 | 09F7085 | VS-50RIA10 |
| Product Name | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Scr Thyristor, 50A, 100V, To-208Ac; Scr Module Type Vishay | SCRs |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-208AC, TO-65-3, Stud | TO-208AC, TO-65-3, Stud | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |