Vishay Intertechnology, Inc. SCRs - Single - VS-40TTS12PBF VS-40TTS12PBF

Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279818-VS-40TTS12PB F Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): TN4050-12PI; VS-40TTS12-M3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279818-VS-40TTS12PB F Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): TN4050-12PI; VS-40TTS12-M3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - Single - VS-40TTS12PBF - 1279818-VS-40TTS12PBF - Win Source Electronics
Laguna Hills, CA, United States
SCRs - Single - VS-40TTS12PBF
1279818-VS-40TTS12PBF
SCRs - Single - VS-40TTS12PBF 1279818-VS-40TTS12PBF
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 1279818-VS-40TTS12PB F Packaging: Tube Mounting Style: Through Hole Voltage - Off State: 1.2kV Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 50Hz SCR Type: Standard Recovery Categories: Discrete Semiconductor Products Supplier Device Package: TO-220AB Temperature Range - Operating: -40°C ~ 140°C Manufacturer Homepage: www.vishay.com Manufacturer Package: TO-220-3 Current - On State (It (RMS)) (Maximum): 40A Voltage - Gate Trigger (Vgt) (Maximum): 1.3V Current - Gate Trigger (Igt) (Maximum): 35mA Current - Hold (Ih) (Maximum): 100mA Voltage - On State (Vtm) (Maximum): 1.6V Current - On State (It (AV)) (Maximum): 25A Current - Off State (Maximum): 500μA Alternative Parts (Cross-Reference): TN4050-12PI; VS-40TTS12-M3; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited)

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 1279818-VS-40TTS12PBF
Packaging: Tube
Mounting Style: Through Hole
Voltage - Off State: 1.2kV
Current - Non Rep. Surge 50, 60Hz (Itsm): 300A at 50Hz
SCR Type: Standard Recovery
Categories: Discrete Semiconductor Products
Supplier Device Package: TO-220AB
Temperature Range - Operating: -40°C ~ 140°C
Manufacturer Homepage: www.vishay.com
Manufacturer Package: TO-220-3
Current - On State (It (RMS)) (Maximum): 40A
Voltage - Gate Trigger (Vgt) (Maximum): 1.3V
Current - Gate Trigger (Igt) (Maximum): 35mA
Current - Hold (Ih) (Maximum): 100mA
Voltage - On State (Vtm) (Maximum): 1.6V
Current - On State (It (AV)) (Maximum): 25A
Current - Off State (Maximum): 500μA
Alternative Parts (Cross-Reference): TN4050-12PI; VS-40TTS12-M3;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)

Buy Now
SCRs - VS-40TTS12PBF-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3

SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3

Buy Now Datasheet
Discrete Semiconductor Products - Thyristors - SCRs - VS-40TTS12PBF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TTS12PBF
Discrete Semiconductor Products - Thyristors - SCRs VS-40TTS12PBF
SCR 1.2KV 40A TO220AB

SCR 1.2KV 40A TO220AB

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Thyristors Thyristors Thyristors
Product Number 1279818-VS-40TTS12PBF VS-40TTS12PBF-ND VS-40TTS12PBF
Product Name SCRs - Single - VS-40TTS12PBF SCRs Discrete Semiconductor Products - Thyristors - SCRs
Thyristor Type SCR SCR SCR
Unlock Full Specs
to access all available technical data

Similar Products

B-2 and B-2T Series SCR/Diode Module - B652SE-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Thyristors - 2548769P - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type SCR; SCR
Package Type TO-220; TO-220AB
Standards and Certifications RoHS
View Details
Triacs - AC01DGM(1DF)-AZ - 909156-AC01DGM(1DF)-AZ - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details