SCR 800V 125A Standard Recovery Chassis, Stud Mount TO-209AC (TO-94)
SCRs 80 Amp 800 Volt 1990 Amp ITSM
SCR 800V 125A TO209AC
Thyristor, 800 V, 120 mA, 80 A, 125 A, TO-94, 3 RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors |
| Product Number | VS-80RIA80PBF-ND | VS-80RIA80PBF | VS-80RIA80PBF | 31M8835 |
| Product Name | SCRs | SCRs | Discrete Semiconductor Products - Thyristors - SCRs | Thyristor, 800 V, 120 Ma, 80 A, 125 A, To-94, 3 Rohs Compliant Vishay |
| Thyristor Type | SCR | SCR | SCR | |
| Package Type | TO-209AC, TO-94-4, Stud | TO-209AC, TO-94-4, Stud | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |