SCR 1.2kV 40A Standard Recovery Through Hole TO-220-3
Manufacturer: Vishay
Win Source Part Number: 902915-VS-40TTS12-M3
Operating Temperature Range: -40°C ~ 140°C
Features: SCR 1.2 kV 40 A Standard Recovery Through Hole TO-220-3
Package: TO-220-3
Package: Tube
Mounting: Through Hole
Family Name: 40TTS12
Categories: Discrete Semiconductor Products
Case / Package: TO-220-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 40 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.30.0080
SCR 1.2KV 40A TO220AB
SCRs New Input Thyristor - TO-220-e3
ITO-220AB-3 TRIACs ROHS
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|---|---|
| Product Category | Thyristors | Thyristors | Thyristors | Thyristors | Triacs |
| Product Number | 112-VS-40TTS12-M3-ND | 902915-VS-40TTS12-M3 | VS-40TTS12-M3 | VS-40TTS12-M3 | VS-40TTS12-M3 |
| Product Name | SCRs | SCRs - Single - VS-40TTS12-M3 | Discrete Semiconductor Products - Thyristors - SCRs | SCRs | Triode/MOS Tube/Transistor >> TRIACs |
| Thyristor Type | SCR | SCR | SCR | ||
| Package Type | TO-220; TO-220-3 | TO-220-3 | TO-220-3 | TO-220 | |
| Operating Temperature | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) | -40 to 140 C (-40 to 284 F) |