Vishay Precision Group SCRs VS-40TPS12AL-M3

Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet
Description
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCRs - 112-VS-40TPS12AL-M3-ND - DigiKey
Thief River Falls, MN, United States
SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD

SCR 1.2kV 55A Standard Recovery Through Hole TO-247AD

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Thyristors - SCRs
VS-40TPS12AL-M3
Discrete Semiconductor Products - Thyristors - SCRs VS-40TPS12AL-M3
SCR 1.2KV 55A TO247AD

SCR 1.2KV 55A TO247AD

Supplier's Site
Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay - 95AC2466 - Newark, An Avnet Company
Chicago, IL, United States
Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay
95AC2466
Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay 95AC2466
SCR THYRISTOR, 55A, 1.2KV, TO-247AD; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:40mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

SCR THYRISTOR, 55A, 1.2KV, TO-247AD; Peak Repetitive Off-State Voltage, Vdrm:1.2kV; Gate Trigger Current Max, Igt:40mA; Current It av:35A; On State RMS Current IT(rms):55A; Thyristor Case Style:TO-247AD; No. of Pins:3Pins; Peak Non RoHS Compliant: Yes

Supplier's Site Datasheet
SCRs Single SCR Alt VS-40TPS12A-M3

SCRs Single SCR Alt VS-40TPS12A-M3

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Thyristors Thyristors Thyristors Thyristors
Product Number 112-VS-40TPS12AL-M3-ND VS-40TPS12AL-M3 95AC2466 VS-40TPS12AL-M3
Product Name SCRs Discrete Semiconductor Products - Thyristors - SCRs Scr Thyristor, 55A, 1.2Kv, To-247Ad; Peak Repetitive Off-State Voltage, Vdrm Vishay SCRs
Thyristor Type SCR SCR SCR
Package Type TO-247-3 TO-247-3 TO-247AD
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
VDRM 1200 volts 1200 volts
Unlock Full Specs
to access all available technical data

Similar Products

Triacs - 2N6073A - 854980-2N6073A - Win Source Electronics
Rochester Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Thyristors - 2144269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Diode, scr
Package Type Semipack1
Pin Count 5
View Details
B-2 and B-2T Series SCR/Diode Module - B541-2T - Sensata Technologies
Specs
Thyristor Type SCR
VRRM 100 to 120 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Discrete Semiconductor Products - Thyristors - SCRs - Modules - TD104N12KOFHPSA1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Thyristor Type SCR
Package Type Module
VDRM 1400 volts
View Details